104PPA202K
104PPA202K
Active
Description:  CAP FILM 0.1UF 10% 2KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104PPA202K Datasheet
History Price: $6.78
In Stock: 21300
104PPA202K vs 104MWR100K
Series
PPA
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
650V
63V
Voltage Rating - DC
2000V (2kV)
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 85℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.787" Dia x 1.339" L (20.00mm x 34.00mm)
0.236" Dia x 0.453" L (6.00mm x 11.50mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Lead Spacing
-
-
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
General Purpose
Ratings
-
-
Features
-
Low ESR
ESR (Equivalent Series Resistance)
8.4 mOhms
-