104PPA122K
104PPA122K
Active
Description:  CAP FILM 0.1UF 10% 1.2KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104PPA122K Datasheet
History Price: $4.55
In Stock: 9100
104PPA122K vs 104PPA252KD20
Series
PPA
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
550V
750V
Voltage Rating - DC
1200V (1.2kV)
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.551" Dia x 1.339" L (14.00mm x 34.00mm)
0.768" Dia x 1.811" L (19.50mm x 46.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Lead Spacing
-
-
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
10.7 mOhms
11.5 mOhms