Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
525V
400V
Voltage Rating - DC
1000V (1kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
1.043" L x 0.335" W (26.50mm x 8.50mm)
Height - Seated (Max)
-
0.669" (17.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.886" (22.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
11 mOhms
-