Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
450V
650V
Voltage Rating - DC
850V
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.354" W (32.00mm x 9.00mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
0.669" (17.00mm)
0.866" (22.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
1.083" (27.50mm)
Applications
High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
15 mOhms
9.5 mOhms