104MWS402KN
104MWS402KN
Obsolete
Description:  CAP FILM 0.1UF 10% 4KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MWS402KN Datasheet
History Price: Obsolete
In Stock: 34700
104MWS402KN vs 104PPA850KD11
Series
MWS
PPA
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
500V
Voltage Rating - DC
4000V (4kV)
850V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
1.083" Dia x 1.831" L (27.50mm x 46.50mm)
0.433" Dia x 1.339" L (11.00mm x 34.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Lead Spacing
-
-
Applications
General Purpose
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
11.5 mOhms