Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
750V
600V
Voltage Rating - DC
4000V (4kV)
1500V (1.5kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
1.083" Dia x 1.831" L (27.50mm x 46.50mm)
0.630" Dia x 1.339" L (16.00mm x 34.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Applications
General Purpose
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
9.6 mOhms