Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
500V
250V
Voltage Rating - DC
2500V (2.5kV)
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.728" Dia x 1.949" L (18.50mm x 49.50mm)
0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max)
-
0.571" (14.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.591" (15.00mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-