104MWS252KO
104MWS252KO
Obsolete
Description:  CAP FILM 0.1UF 10% 2.5KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MWS252KO Datasheet
History Price: Obsolete
In Stock: 3600
104MWS252KO vs 104PPB250K
Series
MWS
PPB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
160V
Voltage Rating - DC
2500V (2.5kV)
250V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.728" Dia x 1.949" L (18.50mm x 49.50mm)
0.709" L x 0.295" W (18.00mm x 7.50mm)
Height - Seated (Max)
-
0.532" (13.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.591" (15.00mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-