Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
500V
650V
Voltage Rating - DC
2500V (2.5kV)
2000V (2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.728" Dia x 1.949" L (18.50mm x 49.50mm)
0.787" Dia x 1.339" L (20.00mm x 34.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Applications
General Purpose
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
8.4 mOhms