Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
220V
160V
Voltage Rating - DC
630V
250V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.354" Dia x 1.063" L (9.00mm x 27.00mm)
0.709" L x 0.295" W (18.00mm x 7.50mm)
Height - Seated (Max)
-
0.532" (13.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.591" (15.00mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
14.147 Ohms
-