104MWR630K
104MWR630K
Active
Description:  CAP FILM 0.1UF 10% 630VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MWR630K Datasheet
History Price: $1.17
In Stock: 22500
104MWR630K vs 104PPB102K
Series
MWR
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
600V
Voltage Rating - DC
630V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.354" Dia x 1.063" L (9.00mm x 27.00mm)
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
-
0.787" (20.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
1.083" (27.50mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
Low ESR
-
ESR (Equivalent Series Resistance)
14.147 Ohms
-