Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
310V
700V
Voltage Rating - DC
-
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.512" L x 0.197" W (13.00mm x 5.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max)
0.445" (11.30mm)
1.299" (33.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
1.083" (27.50mm)
Applications
EMI, RFI Suppression
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-