104MKP275KD
104MKP275KD
Active
Description:  CAP FILM 0.1UF 10% 310VAC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MKP275KD Datasheet
History Price: $0.61
In Stock: 45000
104MKP275KD vs 104PPB102K
Series
MKP
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
600V
Voltage Rating - DC
-
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.512" L x 0.197" W (13.00mm x 5.00mm)
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
0.445" (11.30mm)
0.787" (20.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
1.083" (27.50mm)
Applications
EMI, RFI Suppression
Commutation; High Pulse, DV/DT; Snubber
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-