Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 104MKP275KD
104MKP275KD
Active
Film Capacitors
Description:
CAP FILM 0.1UF 10% 310VAC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
104MKP275KD Datasheet
History Price: $0.61
In Stock: 45000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
104MKP275KD vs 104MWS252KO
Part No
104MKP275KD
104MWS252KO
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MKP
MWS
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
500V
Voltage Rating - DC
-
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 110℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.512" L x 0.197" W (13.00mm x 5.00mm)
0.728" Dia x 1.949" L (18.50mm x 49.50mm)
Height - Seated (Max)
0.445" (11.30mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
-
Applications
EMI, RFI Suppression
General Purpose
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-