104MKP275KC
104MKP275KC
Active
Description:  CAP FILM 0.1UF 10% 310VAC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104MKP275KC Datasheet
History Price: $0.41
In Stock: 13900
104MKP275KC vs 104PPA302K
Series
MKP
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
750V
Voltage Rating - DC
-
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.394" L x 0.276" W (10.00mm x 7.00mm)
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
Height - Seated (Max)
0.524" (13.30mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.295" (7.50mm)
-
Applications
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
9.4 mOhms