Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
310V
650V
Voltage Rating - DC
-
1600V (1.6kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.709" L x 0.197" W (18.00mm x 5.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Height - Seated (Max)
0.445" (11.30mm)
1.102" (28.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
1.083" (27.50mm)
Applications
EMI, RFI Suppression
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-