Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
1000V (1kV)
250V
Voltage Rating - DC
-
400V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 105℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Radial
Size / Dimension
2.677" L x 1.189" W (68.00mm x 30.20mm)
0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max)
1.201" (30.50mm)
0.571" (14.50mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
0.591" (15.00mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
1.5 mOhms
-