104HC3A102K2SM6
104HC3A102K2SM6
Active
Description:  CAP FILM 0.1UF 10% 1KVAC CHASSIS
Manufacturer:  Illinois Capacitor
History Price: $166.38333
In Stock: 27300
104HC3A102K2SM6 vs 104PPB202K
Series
HC3A
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
1000V (1kV)
700V
Voltage Rating - DC
-
2000V (2kV)
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 105℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Radial
Size / Dimension
2.677" L x 1.189" W (68.00mm x 30.20mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Height - Seated (Max)
1.201" (30.50mm)
1.102" (28.00mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
1.476" (37.50mm)
Applications
General Purpose
Commutation; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
1.5 mOhms
-