Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
1000V (1kV)
600V
Voltage Rating - DC
-
1000V (1kV)
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 105℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Radial
Size / Dimension
2.953" L x 1.969" W (75.00mm x 50.00mm)
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
1.193" (30.30mm)
0.787" (20.00mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
1.083" (27.50mm)
Applications
Conduction Cooled; High Pulse, DV/DT
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
1.2 mOhms
-