104HC3102K4VM6
104HC3102K4VM6
Active
Description:  CAP FILM 0.1UF 10% 1KVAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $249.30833
In Stock: 46200
104HC3102K4VM6 vs 104PPA122K
Series
HC3
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
1000V (1kV)
550V
Voltage Rating - DC
-
1200V (1.2kV)
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Axial
Size / Dimension
2.953" L x 1.969" W (75.00mm x 50.00mm)
0.551" Dia x 1.339" L (14.00mm x 34.00mm)
Height - Seated (Max)
1.193" (30.30mm)
-
Termination
Threaded, Female
PC Pins
Lead Spacing
-
-
Applications
Conduction Cooled; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
1.2 mOhms
10.7 mOhms