104HC3102K4VM6
104HC3102K4VM6
Active
Description:  CAP FILM 0.1UF 10% 1KVAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $249.30833
In Stock: 46200
104HC3102K4VM6 vs 104MWS252KO
Series
HC3
MWS
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
1000V (1kV)
500V
Voltage Rating - DC
-
2500V (2.5kV)
Dielectric Material
Polypropylene (PP)
Polyester, Metallized
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 105℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Axial
Size / Dimension
2.953" L x 1.969" W (75.00mm x 50.00mm)
0.728" Dia x 1.949" L (18.50mm x 49.50mm)
Height - Seated (Max)
1.193" (30.30mm)
-
Termination
Threaded, Female
PC Pins
Lead Spacing
-
-
Applications
Conduction Cooled; High Pulse, DV/DT
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
1.2 mOhms
-