104HC3102K4TM6
104HC3102K4TM6
Active
Description:  CAP FILM 0.1UF 10% 1KVAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $234.64333
In Stock: 15100
104HC3102K4TM6 vs 104PPB400K
Series
HC3
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
1000V (1kV)
250V
Voltage Rating - DC
-
400V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 105℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Radial
Size / Dimension
2.362" L x 2.362" W (60.00mm x 60.00mm)
0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max)
1.189" (30.20mm)
0.571" (14.50mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
0.591" (15.00mm)
Applications
Conduction Cooled; High Pulse, DV/DT
Commutation; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
1.2 mOhms
-