Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
1000V (1kV)
160V
Voltage Rating - DC
-
250V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 105℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Radial
Size / Dimension
2.362" L x 2.362" W (60.00mm x 60.00mm)
0.709" L x 0.295" W (18.00mm x 7.50mm)
Height - Seated (Max)
1.189" (30.20mm)
0.532" (13.50mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
0.591" (15.00mm)
Applications
Conduction Cooled; High Pulse, DV/DT
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
1.2 mOhms
-