Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 104HC3102K2EM8
104HC3102K2EM8
Active
Film Capacitors
Description:
CAP FILM 0.1UF 10% 1KVAC CHAS MT
Manufacturer:
Illinois Capacitor
Datasheet:
104HC3102K2EM8 Datasheet
History Price: $234.64333
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
104HC3102K2EM8 vs 104PPA202K
Part No
104HC3102K2EM8
104PPA202K
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
HC3
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
1000V (1kV)
650V
Voltage Rating - DC
-
2000V (2kV)
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Axial
Size / Dimension
2.205" L x 1.189" W (56.00mm x 30.20mm)
0.787" Dia x 1.339" L (20.00mm x 34.00mm)
Height - Seated (Max)
2.618" (66.50mm)
-
Termination
Threaded, Female
PC Pins
Lead Spacing
-
-
Applications
Conduction Cooled; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
1.2 mOhms
8.4 mOhms