Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
1000V (1kV)
600V
Voltage Rating - DC
-
1000V (1kV)
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 105℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Radial
Size / Dimension
2.677" L x 1.181" W (68.00mm x 30.00mm)
1.043" L x 0.512" W (26.50mm x 13.00mm)
Height - Seated (Max)
1.193" (30.30mm)
0.866" (22.00mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
0.886" (22.50mm)
Applications
Conduction Cooled; High Pulse, DV/DT
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
1.5 mOhms
-