Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 104HC1102K2CM6
104HC1102K2CM6
Active
Film Capacitors
Description:
CAP FILM 0.1UF 10% 1KVAC CHAS MT
Manufacturer:
Illinois Capacitor
Datasheet:
104HC1102K2CM6 Datasheet
History Price: $119.85
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
104HC1102K2CM6 vs 104PPA152K
Part No
104HC1102K2CM6
104PPA152K
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
HC1
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
1000V (1kV)
600V
Voltage Rating - DC
-
1500V (1.5kV)
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Axial
Size / Dimension
2.677" L x 1.181" W (68.00mm x 30.00mm)
0.630" Dia x 1.339" L (16.00mm x 34.00mm)
Height - Seated (Max)
1.193" (30.30mm)
-
Termination
Threaded, Female
PC Pins
Lead Spacing
-
-
Applications
Conduction Cooled; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
1.5 mOhms
9.6 mOhms