Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET 100MS12AAMA1STD
100MS12AAMA1STD
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM MOTOR START RUN
Manufacturer:
KEMET
Datasheet:
100MS12AAMA1STD Datasheet
History Price: Active
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100MS12AAMA1STD vs 100ZLJ47MTA8X16
Part No
100MS12AAMA1STD
100ZLJ47MTA8X16
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Rubycon
Series
*
ZLJ
Packaging
Tray
Tape & Box (TB)
Status
Active
Active
Capacitance
-
47 µF
Tolerance
-
?0%
Voltage - Rated
-
100 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
9000 Hrs @ 105℃
Operating Temperature
-
-40℃ ~ 105℃
Polarization
-
Polar
Ratings
-
-
Applications
-
General Purpose
Lead Spacing
-
390 mA @ 120 Hz
Size / Dimension
-
780 mA @ 100 kHz
Height - Seated (Max)
-
200 mOhms
Surface Mount Land Size
-
0.197" (5.00mm)
Mounting Type
-
0.315" Dia (8.00mm)
Package / Case
-
0.689" (17.50mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
Through Hole