100MS12AAMA1STD
100MS12AAMA1STD
Active
Description:  CAP ALUM MOTOR START RUN
Manufacturer:  KEMET
History Price: Active
In Stock: 37600
100MS12AAMA1STD vs 100ZLJ390M16X25
Manufacturer
Series
*
ZLJ
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
-
390 µF
Tolerance
-
?0%
Voltage - Rated
-
100 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
10000 Hrs @ 105℃
Operating Temperature
-
-40℃ ~ 105℃
Polarization
-
Polar
Ratings
-
-
Applications
-
General Purpose
Lead Spacing
-
1.337 A @ 120 Hz
Size / Dimension
-
2.43 A @ 100 kHz
Height - Seated (Max)
-
38 mOhms
Surface Mount Land Size
-
0.295" (7.50mm)
Mounting Type
-
0.630" Dia (16.00mm)
Package / Case
-
1.063" (27.00mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
Through Hole