100MD22ABMK1STD
100MD22ABMK1STD
Active
Description:  CAP ALUM MOTOR START RUN
Manufacturer:  KEMET
History Price: Active
In Stock: 25400
100MD22ABMK1STD vs 100ZLJ47MT78X16
Manufacturer
Series
*
ZLJ
Packaging
Tray
Tape & Box (TB)
Status
Active
Active
Capacitance
-
47 µF
Tolerance
-
?0%
Voltage - Rated
-
100 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
9000 Hrs @ 105℃
Operating Temperature
-
-40℃ ~ 105℃
Polarization
-
Polar
Ratings
-
-
Applications
-
General Purpose
Lead Spacing
-
390 mA @ 120 Hz
Size / Dimension
-
780 mA @ 100 kHz
Height - Seated (Max)
-
200 mOhms
Surface Mount Land Size
-
0.138" (3.50mm)
Mounting Type
-
0.315" Dia (8.00mm)
Package / Case
-
0.689" (17.50mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
Through Hole