ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
500 Hrs @ 70℃
Operating Temperature
-
-20℃ ~ 70℃
Applications
-
Motor Start
Size / Dimension
-
1.535" Dia (39.00mm)
Height - Seated (Max)
-
3.543" (90.00mm)
Surface Mount Land Size
-
-
Mounting Type
-
Chassis Mount
Package / Case
-
Radial, Can - QC Terminals
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-