0805ZD125KAT2A
0805ZD125KAT2A
Active
Description:  CAP CER 1.2UF 10V X5R 0805
Manufacturer:  KYOCERA AVX
History Price: $0.65
In Stock: 16700
0805ZD125KAT2A vs 0805ZD224KAT2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
1.2 µF
0.22 µF
Tolerance
?0%
?0%
Voltage - Rated
10V
10V
Temperature Coefficient
X5R
X5R
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0805 (2012 Metric)
0805 (2012 Metric)
Package / Case
0.079" L x 0.049" W (2.01mm x 1.25mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Size / Dimension
-
-
Height - Seated (Max)
0.055" (1.40mm)
0.037" (0.94mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-