0805ZC824JAT2A
0805ZC824JAT2A
Active
Description:  CAP CER 0.82UF 10V X7R 0805
Manufacturer:  KYOCERA AVX
History Price: Active
In Stock: 17900
0805ZC824JAT2A vs 0805ZC824KAT2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
0.82 µF
0.82 µF
Tolerance
?%
?0%
Voltage - Rated
10V
10V
Temperature Coefficient
X7R
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0805 (2012 Metric)
0805 (2012 Metric)
Package / Case
0.079" L x 0.049" W (2.00mm x 1.25mm)
0.079" L x 0.049" W (2.01mm x 1.25mm)
Size / Dimension
-
-
Height - Seated (Max)
0.037" (0.94mm)
0.055" (1.40mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-