Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 0805ZC822KAT2A
0805ZC822KAT2A
Active
Ceramic Capacitors
Description:
CAP CER 8200PF 10V X7R 0805
Manufacturer:
KYOCERA AVX
Datasheet:
0805ZC822KAT2A Datasheet
History Price: Active
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
0805ZC822KAT2A vs 0805ZD105KAT2A
Part No
0805ZC822KAT2A
0805ZD105KAT2A
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
8200 pF
1 µF
Tolerance
?0%
?0%
Voltage - Rated
10V
10V
Temperature Coefficient
X7R
X5R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0805 (2012 Metric)
0805 (2012 Metric)
Package / Case
0.079" L x 0.049" W (2.01mm x 1.25mm)
0.079" L x 0.049" W (2.01mm x 1.25mm)
Size / Dimension
-
-
Height - Seated (Max)
0.037" (0.94mm)
0.055" (1.40mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-