0805B331K500CT
0805B331K500CT
Active
Description:  CAP CER 330PF 50V X7R 0805
Manufacturer:  Walsin Technology
History Price: $0.1
In Stock: 12600
0805B331K500CT vs 0805ZD335MAT2A
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
330 pF
3.3 µF
Tolerance
?0%
?0%
Voltage - Rated
50V
10V
Temperature Coefficient
X7R
X5R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
0805 (2012 Metric)
Package / Case
0805 (2012 Metric)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
-
Height - Seated (Max)
-
0.037" (0.94mm)
Thickness (Max)
0.035" (0.90mm)
-
Lead Spacing
-
-
Lead Style
-
-