08051A0R7BAT2A
08051A0R7BAT2A
Active
Description:  CAP CER 0.7PF 100V NP0 0805
Manufacturer:  KYOCERA AVX
History Price: $0.1236
In Stock: 38300
08051A0R7BAT2A vs 0805ZD474MAT2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.7 pF
0.47 µF
Tolerance
?.1pF
?0%
Voltage - Rated
100V
10V
Temperature Coefficient
C0G, NP0
X5R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
0805 (2012 Metric)
Package / Case
0805 (2012 Metric)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Size / Dimension
0.079" L x 0.049" W (2.01mm x 1.25mm)
-
Height - Seated (Max)
-
0.037" (0.94mm)
Thickness (Max)
0.037" (0.94mm)
-
Lead Spacing
-
-
Lead Style
-
-