Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 08051A0R6CAT2A
08051A0R6CAT2A
Active
Ceramic Capacitors
Description:
CAP CER 0.6PF 100V NP0 0805
Manufacturer:
KYOCERA AVX
Datasheet:
08051A0R6CAT2A Datasheet
History Price: $0.04305
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
08051A0R6CAT2A vs 0805ZD474KAT4A
Part No
08051A0R6CAT2A
0805ZD474KAT4A
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.6 pF
0.47 µF
Tolerance
?.25pF
?0%
Voltage - Rated
100V
10V
Temperature Coefficient
C0G, NP0
X5R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
0805 (2012 Metric)
Package / Case
0805 (2012 Metric)
0.079" L x 0.049" W (2.01mm x 1.25mm)
Size / Dimension
0.079" L x 0.049" W (2.01mm x 1.25mm)
-
Height - Seated (Max)
-
0.055" (1.40mm)
Thickness (Max)
0.037" (0.94mm)
-
Lead Spacing
-
-
Lead Style
-
-