Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX 080054W476MAT2A
080054W476MAT2A
Active
Ceramic Capacitors
Description:
0805 X6S 47UF20% 4V
Manufacturer:
KYOCERA AVX
Datasheet:
080054W476MAT2A Datasheet
History Price: $0.64
In Stock: 48600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
080054W476MAT2A vs 0805ZD105MAT2A
Part No
080054W476MAT2A
0805ZD105MAT2A
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
47 µF
1 µF
Tolerance
?0%
?0%
Voltage - Rated
4V
10V
Temperature Coefficient
X6S
X5R
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 85℃
Features
Low ESL
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0805 (2012 Metric)
0805 (2012 Metric)
Package / Case
-
0.079" L x 0.049" W (2.01mm x 1.25mm)
Size / Dimension
-
-
Height - Seated (Max)
-
0.055" (1.40mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-