080054W476MAT2A
080054W476MAT2A
Active
Description:  0805 X6S 47UF20% 4V
Manufacturer:  KYOCERA AVX
History Price: $0.64
In Stock: 48600
080054W476MAT2A vs 0805ZC474M4T2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage - Rated
4V
10V
Temperature Coefficient
X6S
X7R
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Features
Low ESL
-
Ratings
-
AEC-Q200
Applications
General Purpose
Automotive
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0805 (2012 Metric)
0805 (2012 Metric)
Package / Case
-
0.079" L x 0.049" W (2.00mm x 1.25mm)
Size / Dimension
-
-
Height - Seated (Max)
-
0.037" (0.94mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-