05045C272KAT1A
05045C272KAT1A
Active
Description:  CAP CER 2700PF 50V X7R 0504
Manufacturer:  KYOCERA AVX
History Price: Active
In Stock: 24100
05045C272KAT1A vs 0508ZD105KAT2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
2700 pF
1 µF
Tolerance
?0%
?0%
Voltage - Rated
50V
10V
Temperature Coefficient
X7R
X5R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Features
-
Low ESL (Reverse Geometry)
Ratings
-
-
Applications
Bypass, Decoupling
Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0504 (1210 Metric)
0508 (1220 Metric)
Size / Dimension
0.050" L x 0.040" W (1.27mm x 1.02mm)
0.049" L x 0.079" W (1.25mm x 2.00mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.040" (1.02mm)
0.037" (0.94mm)
Lead Spacing
-
-
Lead Style
-
-