05041A121KA79A
05041A121KA79A
Active
Description:  CAP CER 120PF 100V NP0 0504
Manufacturer:  KYOCERA AVX
History Price: Active
In Stock: 18600
05041A121KA79A vs 0508ZC103MAT2A
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
120 pF
10000 pF
Tolerance
?0%
?0%
Voltage - Rated
100V
10V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
Low ESL (Reverse Geometry)
Ratings
-
-
Applications
Bypass, Decoupling
Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0504 (1210 Metric)
0508 (1220 Metric)
Size / Dimension
0.050" L x 0.040" W (1.27mm x 1.02mm)
0.050" L x 0.079" W (1.27mm x 2.00mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.040" (1.02mm)
0.040" (1.02mm)
Lead Spacing
-
-
Lead Style
-
-