0201ZD102KAT2A
0201ZD102KAT2A
Active
Description:  CAP CER 1000PF 10V X5R 0201
Manufacturer:  KYOCERA AVX
History Price: $0.37
In Stock: 17500
0201ZD102KAT2A vs 0201ZG103KAT2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
1000 pF
10000 pF
Tolerance
?0%
?0%
Voltage - Rated
10V
10V
Temperature Coefficient
X5R
Y5V (F)
Operating Temperature
-55℃ ~ 85℃
-30℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.013" (0.33mm)
0.013" (0.33mm)
Lead Spacing
-
-
Lead Style
-
-