02013A100DAQ2A
02013A100DAQ2A
Active
Description:  CAP CER 10PF 25V NP0 0201
Manufacturer:  KYOCERA AVX
History Price: Active
In Stock: 46700
02013A100DAQ2A vs 0201ZD152KAQ2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10 pF
1500 pF
Tolerance
?.5pF
?0%
Voltage - Rated
25V
10V
Temperature Coefficient
C0G, NP0
X5R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.013" (0.33mm)
0.013" (0.33mm)
Lead Spacing
-
-
Lead Style
-
-