02011J0R5ZBSTR
02011J0R5ZBSTR
Active
Description:  CAP THIN FILM 0.5PF 100V 0201
Manufacturer:  KYOCERA AVX
History Price: $0.94
In Stock: 17100
02011J0R5ZBSTR vs 0201ZK6R2BBWTR
Manufacturer
Series
Accu-P?
Accu-P?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.5 pF
6.2 pF
Tolerance
?.01pF
?.1pF
Voltage - Rated
100 V
10 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
0201 (0603 Metric)
0201 (0603 Metric)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
RF, High Q, Low Loss
RF, High Q, Low Loss
Size / Dimension
0.024" L x 0.013" W (0.60mm x 0.33mm)
0.024" L x 0.013" W (0.60mm x 0.33mm)
Height - Seated (Max)
0.011" (0.28mm)
0.011" (0.28mm)