Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Thin Film Capacitors
/ KYOCERA AVX 02011J0R4ABSTR
02011J0R4ABSTR
Active
Thin Film Capacitors
Description:
ACCU-F/P
Manufacturer:
KYOCERA AVX
Datasheet:
02011J0R4ABSTR Datasheet
History Price: $0.20188
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
02011J0R4ABSTR vs 0201ZK7R5BBWTR
Part No
02011J0R4ABSTR
0201ZK7R5BBWTR
Category
Thin Film Capacitors
Thin Film Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
*
Accu-P?
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
-
7.5 pF
Tolerance
-
?.1pF
Voltage - Rated
-
10 V
Mounting Type
-
Surface Mount
Package / Case
-
0201 (0603 Metric)
Operating Temperature
-
-55℃ ~ 125℃
Features
-
RF, High Q, Low Loss
Size / Dimension
-
0.024" L x 0.013" W (0.60mm x 0.33mm)
Height - Seated (Max)
-
0.011" (0.28mm)