02011J0R1PBSTR
02011J0R1PBSTR
Active
Description:  ACCU-F/P
Manufacturer:  KYOCERA AVX
History Price: $0.25492
In Stock: 45100
02011J0R1PBSTR vs 0201ZK6R6BBSTR
Manufacturer
Series
*
Accu-P?
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
-
6.6 pF
Tolerance
-
?.1pF
Voltage - Rated
-
10 V
Mounting Type
-
Surface Mount
Package / Case
-
0201 (0603 Metric)
Operating Temperature
-
-55℃ ~ 125℃
Features
-
RF, High Q, Low Loss
Size / Dimension
-
0.024" L x 0.013" W (0.60mm x 0.33mm)
Height - Seated (Max)
-
0.011" (0.28mm)