Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Walsin Technology 01R5N3R0C160CT
01R5N3R0C160CT
Active
Ceramic Capacitors
Description:
CAP CER 3PF 16V C0G/NP0 01005
Manufacturer:
Walsin Technology
Datasheet:
01R5N3R0C160CT Datasheet
History Price: $0.00909
In Stock: 18125
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
01R5N3R0C160CT vs 01R5N1R8C160CT
Part No
01R5N3R0C160CT
01R5N1R8C160CT
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Walsin Technology
Walsin Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
3 pF
1.8 pF
Tolerance
?.25pF
?.25pF
Voltage - Rated
16V
16V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
01005 (0402 Metric)
01005 (0402 Metric)
Size / Dimension
0.016" L x 0.008" W (0.40mm x 0.20mm)
0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.009" (0.22mm)
0.009" (0.22mm)
Lead Spacing
-
-
Lead Style
-
-