01R5N330J160CT
01R5N330J160CT
Active
Description:  CAP CER 33PF 16V C0G/NP0 01005
Manufacturer:  Walsin Technology
History Price: $0.01151
In Stock: 37480
01R5N330J160CT vs 01R5N220J160CT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
33 pF
22 pF
Tolerance
?%
?%
Voltage - Rated
16V
16V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
01005 (0402 Metric)
01005 (0402 Metric)
Size / Dimension
0.016" L x 0.008" W (0.40mm x 0.20mm)
0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.009" (0.22mm)
0.009" (0.22mm)
Lead Spacing
-
-
Lead Style
-
-