01016D101KAT2A
01016D101KAT2A
Active
Description:  CAP CER 100PF 6.3V X5R 01005
Manufacturer:  KYOCERA AVX
History Price: $0.26
In Stock: 36200
01016D101KAT2A vs 01016A100KAT2A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
100 pF
10 pF
Tolerance
?0%
?0%
Voltage - Rated
6.3V
6.3V
Temperature Coefficient
X5R
C0G, NP0
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
01005 (0402 Metric)
01005 (0402 Metric)
Size / Dimension
0.016" L x 0.008" W (0.40mm x 0.20mm)
0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.009" (0.22mm)
0.009" (0.22mm)
Lead Spacing
-
-
Lead Style
-
-