SPD2-550-1P0-R
SPD2-550-1P0-R
Active
Description:  SPD TYPE 1/TYPE 2 550VAC MCOV
Manufacturer:  Littelfuse Inc
History Price: $78.5
In Stock: 21500
SPD2-550-1P0-R Specification
Specification
Part No
SPD2-550-1P0-R
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Littelfuse Inc
Series
SPD2 1P+0
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 1, Type 2
Form
Base + Module
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
550VAC
Current - Discharge (Nom) (8/20µS)
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
Operating Temperature
-40℃ ~ 80℃
Features
Remote Signaling Contacts, Thermally Protected
Mounting Type
DIN Rail
Approval Agency
CE, cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
2 kV
Voltage - Protection Rating (VPR)
2.5 kV
SPD2-550-1P0-R Related Parts
SPD2-075-1P0-R
SPD2-075-1P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 75VAC MCOV
SPD2-075-1P1-R
SPD2-075-1P1-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 305VAC MCOV
SPD2-150-1P0
SPD2-150-1P0
Littelfuse Inc
SPD TYPE 1/TYPE 2 150V MCOV
SPD2-150-1P0-R
SPD2-150-1P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 150VAC MCOV
SPD2-150-1P1-R
SPD2-150-1P1-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 305VAC MCOV
SPD2-150-2P0-R
SPD2-150-2P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 150VAC MCOV
SPD2-150-3P0-R
SPD2-150-3P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 150VAC MCOV
SPD2-150-4P0-R
SPD2-150-4P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 150VAC MCOV
SPD2-300-1P0-R
SPD2-300-1P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 300VAC MCOV
SPD2-300-1P1-R
SPD2-300-1P1-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 305VAC MCOV
SPD2-300-2P0-R
SPD2-300-2P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 300VAC MCOV
SPD2-300-3P0-R
SPD2-300-3P0-R
Littelfuse Inc
SPD TYPE 1/TYPE 2 300VAC MCOV
SPD2-550-1P0-R Compare Parts
  • SPD2-550-1P0-R vs SPD2-PV11-3P0-R
  • SPD2-550-1P0-R vs SPD2-750-3P0-R
  • SPD2-550-1P0-R vs SPD2-750-2P0-R
  • SPD2-550-1P0-R vs SPD2-750-1P0-R
  • SPD2-550-1P0-R vs SPD2-550-4P0-R
  • SPD2-550-1P0-R vs SPD2-550-3P0-R
  • SPD2-550-1P0-R vs SPD2-550-2P0-R
  • SPD2-550-1P0-R vs SPD2-550-1P0
  • SPD2-550-1P0-R vs SPD2-480-4P0-R
  • SPD2-550-1P0-R vs SPD2-480-3P0-R
  • SPD2-550-1P0-R vs SPD2-480-2P0-R
  • SPD2-550-1P0-R vs SPD2-480-1P0-R
  • SPD2-550-1P0-R vs SPD2-350-4P0-R
  • SPD2-550-1P0-R vs SPD2-350-3P1-R
  • SPD2-550-1P0-R vs SPD2-350-3P0-R
  • SPD2-550-1P0-R vs SPD2-350-2P0-R
  • SPD2-550-1P0-R vs SPD2-350-1P1-R
  • SPD2-550-1P0-R vs SPD2-350-1P0-R
  • SPD2-550-1P0-R vs SPD2-300-4P0-R
  • SPD2-550-1P0-R vs SPD2-300-3P1-R
  • SPD2-550-1P0-R vs SPD2-300-3P0-R
  • SPD2-550-1P0-R vs SPD2-300-2P0-R
  • SPD2-550-1P0-R vs SPD2-300-1P1-R
  • SPD2-550-1P0-R vs SPD2-300-1P0-R
  • SPD2-550-1P0-R vs SPD2-150-4P0-R
  • SPD2-550-1P0-R vs SPD2-150-3P0-R
  • SPD2-550-1P0-R vs SPD2-150-2P0-R
  • SPD2-550-1P0-R vs SPD2-150-1P1-R
  • SPD2-550-1P0-R vs SPD2-150-1P0-R
  • SPD2-550-1P0-R vs SPD2-150-1P0
  • SPD2-550-1P0-R vs SPD2-075-1P1-R
  • SPD2-550-1P0-R vs SPD2-075-1P0-R
  • SPD2-550-1P0-R vs SPDN-D277-3Y
  • SPD2-550-1P0-R vs SPDN-D240-2S
  • SPD2-550-1P0-R vs SPDN-D240-1P
  • SPD2-550-1P0-R vs SPDN-D120-3Y
  • SPD2-550-1P0-R vs SPDN-D120-2S
  • SPD2-550-1P0-R vs SPDN-D120-1P
  • SPD2-550-1P0-R vs SPDN-C480-3D
  • SPD2-550-1P0-R vs SPDN-C277-3Y
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.