P4KE13CA
P4KE13CA
Active
Description:  TVS DO15 11.1V 400W BIDIR
Manufacturer:  Littelfuse Inc
Datasheet:   P4KE13CA Datasheet
History Price: $0.53
In Stock: 29700
P4KE13CA Specification
Specification
Part No
P4KE13CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
P4KE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
11.1V
Voltage - Breakdown (Min)
12.4V
Voltage - Clamping (Max) @ Ipp
18.2V
Current - Peak Pulse (10/1000µs)
22.5A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-204AL, DO-41, Axial
Mounting Type
DO-204AL (DO-41)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
P4KE13CA PDF Datasheet
P4KE13CA Related Parts
P4KA10HE3/54
P4KA10HE3/54
Vishay General Semiconductor
TVS DIODE 8.1VWM 15VC DO204AL
P4KA10HE3/73
P4KA10HE3/73
Vishay General Semiconductor
TVS DIODE 8.1VWM 15VC DO204AL
P4KA11AHE3/54
P4KA11AHE3/54
Vishay General Semiconductor
TVS DIODE 9.4VWM 15.6VC DO204AL
P4KA11AHE3/73
P4KA11AHE3/73
Vishay General Semiconductor
TVS DIODE 9.4VWM 15.6VC DO204AL
P4KA11HE3/54
P4KA11HE3/54
Vishay General Semiconductor
TVS DIODE 8.92VWM 16.2VC DO204AL
P4KA11HE3/73
P4KA11HE3/73
Vishay General Semiconductor
TVS DIODE 8.92VWM 16.2VC DO204AL
P4KA12AHE3/54
P4KA12AHE3/54
Vishay General Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AL
P4KA12AHE3/73
P4KA12AHE3/73
Vishay General Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AL
P4KA12HE3/54
P4KA12HE3/54
Vishay General Semiconductor
TVS DIODE 9.72VWM 17.3VC DO204AL
P4KA12HE3/73
P4KA12HE3/73
Vishay General Semiconductor
TVS DIODE 9.72VWM 17.3VC DO204AL
P4KA13AHE3/54
P4KA13AHE3/54
Vishay General Semiconductor
TVS DIODE 11.1VWM 18.2VC DO204AL
P4KA13AHE3/73
P4KA13AHE3/73
Vishay General Semiconductor
TVS DIODE 11.1VWM 18.2VC DO204AL
P4KE13CA Compare Parts
  • P4KE13CA vs P4KE91CH
  • P4KE13CA vs P4KE91C-B
  • P4KE13CA vs P4KE91CA-TP
  • P4KE13CA vs P4KE91CAS_AY_00001
  • P4KE13CA vs P4KE91CAHR1G
  • P4KE13CA vs P4KE91CA-HF
  • P4KE13CA vs P4KE91CAHE3/73
  • P4KE13CA vs P4KE91CAHE3/54
  • P4KE13CA vs P4KE91CAHB0G
  • P4KE13CA vs P4KE91CAHA0G
  • P4KE13CA vs P4KE91CAH
  • P4KE13CA vs P4KE91CA-G
  • P4KE13CA vs P4KE91CA-E3/73
  • P4KE13CA vs P4KE91CA-E3/54
  • P4KE13CA vs P4KE91CA-BP
  • P4KE13CA vs P4KE91CA-B
  • P4KE13CA vs P4KE91CA-AP
  • P4KE13CA vs P4KE91CA_R2_00001
  • P4KE13CA vs P4KE91CA R1G
  • P4KE13CA vs P4KE91CA B0G
  • P4KE13CA vs P4KE91CA A0G
  • P4KE13CA vs P4KE91CA
  • P4KE13CA vs P4KE91CA
  • P4KE13CA vs P4KE91CA
  • P4KE13CA vs P4KE91C_R2_00001
  • P4KE13CA vs P4KE91C
  • P4KE13CA vs P4KE91C
  • P4KE13CA vs P4KE91-B
  • P4KE13CA vs P4KE91A-TP
  • P4KE13CA vs P4KE91AS_AY_00001
  • P4KE13CA vs P4KE91AHR1G
  • P4KE13CA vs P4KE91A-HF
  • P4KE13CA vs P4KE91AHE3/73
  • P4KE13CA vs P4KE91AHE3/54
  • P4KE13CA vs P4KE91AHB0G
  • P4KE13CA vs P4KE91AHA0G
  • P4KE13CA vs P4KE91AH
  • P4KE13CA vs P4KE91A-G
  • P4KE13CA vs P4KE91A-E3/73
  • P4KE13CA vs P4KE91A-E3/54
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description